Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-111-03-G-S-TR

Description
Win Source Part Number: 1092162-FTR-111-03-G -S-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTR Number of Positions: 11 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 125 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): TMS-111-02-S-S; TMS-111-01-S-S; TMS-111-51-S-S; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTR-111
Request a Quote
Description
Win Source Part Number: 1092162-FTR-111-03-G -S-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTR Number of Positions: 11 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 125 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): TMS-111-02-S-S; TMS-111-01-S-S; TMS-111-51-S-S; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTR-111
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1092162-FTR-111-03-G-S-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1092162-FTR-111-03-G-S-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1092162-FTR-111-03-G-S-TR
Win Source Part Number: 1092162-FTR-111-03-G -S-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTR Number of Positions: 11 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 125 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): TMS-111-02-S-S; TMS-111-01-S-S; TMS-111-51-S-S; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTR-111

Win Source Part Number: 1092162-FTR-111-03-G-S-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTR
Number of Positions: 11
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 125
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.125" (3.18mm)
Alternative Parts (Cross-Reference): TMS-111-02-S-S; TMS-111-01-S-S; TMS-111-51-S-S;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTR-111

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1092162-FTR-111-03-G-S-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1311F13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Headers & Wire Housings - G125-9641200 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details