Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-111-01-S-D-P-TR

Description
CONN HEADER SMD 22POS 1.27MM
Datasheet
Description
CONN HEADER SMD 22POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-111-01-S-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-111-01-S-D-P-TR
CONN HEADER SMD 22POS 1.27MM

CONN HEADER SMD 22POS 1.27MM

Supplier's Site
Surface Mount Micro Header, 0.050
Chicago, IL, United States
Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec
70AH6062
Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec 70AH6062
Surface Mount Micro Header, 0.050" x 0.100" Pitch

Surface Mount Micro Header, 0.050" x 0.100" Pitch

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTR-111-01-S-D-P-TR 70AH6062
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MicroSpace™ 1.27mm - 10143535-304KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Headers, Receptacles, Female Sockets - A3259-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Voltage Rating 30 volts
View Details
3 suppliers