Samtec Inc. Connectors,Interconnects FTR-110-52-G-D-06-P-TR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Obsolete
Connector Type: Receptacle, Push-In and Insert
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Style: C
Mounting Type: Requires Holder

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTR-110-52-G-D-06-P-TR
SMD Electronic Connector 314-FTR-110-52-G-D-06-P-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-52-G-D-06-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-52-G-D-0 6-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-52-G-D-06-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-52-G-D-06-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTR-110-52-G-D-06-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-110-52-G-D-06-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-110-52-G-D-06-P-TR
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTR-110-52-G-D-06-P-TR FTR-110-52-G-D-06-P-TR
Product Name Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mounting Requires Holder Surface Mount
Termination Solder Solder
Voltage Rating 290 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 103946-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details