Samtec Inc. Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec FTR-110-51-S-D-P

Description
Surface Mount Micro Header, 0.050" x 0.100" Pitch
Datasheet
Description
Surface Mount Micro Header, 0.050" x 0.100" Pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Micro Header, 0.050
Chicago, IL, United States
Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec
07W6639
Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec 07W6639
Surface Mount Micro Header, 0.050" x 0.100" Pitch

Surface Mount Micro Header, 0.050" x 0.100" Pitch

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-110-51-S-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-110-51-S-D-P
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 07W6639 FTR-110-51-S-D-P
Product Name Surface Mount Micro Header, 0.050" X 0.100" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1731007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details