Samtec Inc. Connector Systems Samtec FTR-110-51-S-D-06.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series; Connector Shroud:Unshrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series; Connector Shroud:Unshrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 27AC5888 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
27AC5888
Connector Systems Samtec 27AC5888
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series; Connector Shroud:Unshrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series; Connector Shroud:Unshrouded; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC5888
Product Name Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers