Samtec Inc. SMD Electronic Connector FTR-110-51-S-D-06-P-TR

Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-51-S-D-06-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-51-S-D-0 6-P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-51-S-D-06-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-51-S-D-0 6-P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTR-110-51-S-D-06-P-TR
SMD Electronic Connector 314-FTR-110-51-S-D-06-P-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-51-S-D-06-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-51-S-D-0 6-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-51-S-D-06-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-51-S-D-06-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 69AH6411 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
69AH6411
Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 69AH6411
CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTR Series RoHS Compliant: Yes

CONN, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-FTR-110-51-S-D-06-P-TR 69AH6411
Product Name SMD Electronic Connector Conn, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Surface Mount Straight
Unlock Full Specs
to access all available technical data