Samtec Inc. Connectors,Interconnects FTR-110-51-G-D-06

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 1716 (4240 Metric) Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 1716 (4240 Metric) Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 1716 (4240 Metric) Product Status: Active Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Style: C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 1716 (4240 Metric)
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Style: C
Mounting Type: Requires Holder

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTR-110-51-G-D-06
SMD Electronic Connector 314-FTR-110-51-G-D-06
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-51-G-D-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-51-G-D-0 6 can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-51-G-D-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-51-G-D-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 314-FTR-110-51-G-D-06
Product Name Connectors,Interconnects SMD Electronic Connector
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details