Samtec Inc. Connectors,Interconnects FTR-110-03-L-D-LC-06

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded Mounting Type: Requires Holder Package: 292-LBGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded Mounting Type: Requires Holder Package: 292-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded Mounting Type: Requires Holder Package: 292-LBGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle, Push-In and Insert
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded
Mounting Type: Requires Holder
Package: 292-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details