Samtec Inc. SMD Electronic Connector FTR-110-03-G-D-P-TR

Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-P -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-P -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTR-110-03-G-D-P-TR
SMD Electronic Connector 314-FTR-110-03-G-D-P-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-P -TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FTR-110-03-G-D-P-TR - 811271-FTR-110-03-G-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTR-110-03-G-D-P-TR
811271-FTR-110-03-G-D-P-TR
Rectangular Connectors - FTR-110-03-G-D-P-TR 811271-FTR-110-03-G-D-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 811271-FTR-110-03-G- D-P-TR Packaging: Reel Number of Positions: 20 Mounting Style: SMD Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00μin (0.076μm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 125 Current Rating (Amps): 3.1A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 811271-FTR-110-03-G-D-P-TR
Packaging: Reel
Number of Positions: 20
Mounting Style: SMD
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00μin (0.076μm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.125" (3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 125
Current Rating (Amps): 3.1A per Contact

Buy Now
Surface Mount Micro Header, 0.050
Chicago, IL, United States
Surface Mount Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
38Y7523
Surface Mount Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec 38Y7523
Surface Mount Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Surface Mount Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTR-110-03-G-D-P-TR 811271-FTR-110-03-G-D-P-TR 38Y7523
Product Name SMD Electronic Connector Rectangular Connectors - FTR-110-03-G-D-P-TR Surface Mount Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details