Samtec Inc. SMD Electronic Connector FTR-110-03-G-D-LC-06

Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-LC-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-L C-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-LC-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-L C-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTR-110-03-G-D-LC-06
SMD Electronic Connector 314-FTR-110-03-G-D-LC-06
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-LC-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-L C-06 can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-LC-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-LC-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FTR-110-03-G-D-LC-06 - 808226-FTR-110-03-G-D-LC-06 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTR-110-03-G-D-LC-06
808226-FTR-110-03-G-D-LC-06
Rectangular Connectors - FTR-110-03-G-D-LC-06 808226-FTR-110-03-G-D-LC-06
Manufacturer: Samtec Inc. Win Source Part Number: 808226-FTR-110-03-G- D-LC-06 Packaging: Tube Number of Positions: 20 Mounting Style: SMD Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 19 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00μin (0.076μm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 808226-FTR-110-03-G-D-LC-06
Packaging: Tube
Number of Positions: 20
Mounting Style: SMD
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 19
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00μin (0.076μm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.125" (3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A per Contact

Buy Now
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 06W4979 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
06W4979
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 06W4979
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTR-110-03-G-D-LC-06 808226-FTR-110-03-G-D-LC-06 06W4979
Product Name SMD Electronic Connector Rectangular Connectors - FTR-110-03-G-D-LC-06 Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products