Samtec Inc. SMD Electronic Connector FTR-110-03-G-D-06-TR

Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-06-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-0 6-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-06-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-0 6-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The connectors from Win Source Electronics are designed for high-temperature applications, featuring a micro-strip configuration in a double-row layout. The insulator is made from LCP material with a UL 94 VO rating, and the terminals are constructed from phosphor bronze. The connectors support a pitch of 0.050 inches (1.27 mm) and are available in various lead styles, including options for gold and tin plating. The connectors are packaged in tubes or tape and reel, with specific options for manual placement due to high insertion force requirements. The maximum pushout force is rated at 2 lbs, and the connectors allow for a maximum pin rotation of 2 degrees within the body. These specifications make them suitable for applications requiring reliable interconnect solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The connectors from Win Source Electronics are designed for high-temperature applications, featuring a micro-strip configuration in a double-row layout. The insulator is made from LCP material with a UL 94 VO rating, and the terminals are constructed from phosphor bronze. The connectors support a pitch of 0.050 inches (1.27 mm) and are available in various lead styles, including options for gold and tin plating. The connectors are packaged in tubes or tape and reel, with specific options for manual placement due to high insertion force requirements. The maximum pushout force is rated at 2 lbs, and the connectors allow for a maximum pin rotation of 2 degrees within the body. These specifications make them suitable for applications requiring reliable interconnect solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTR-110-03-G-D-06-TR
SMD Electronic Connector 314-FTR-110-03-G-D-06-TR
CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-06-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-0 6-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: FTR-110-03-G-D-06-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-110-03-G-D-06-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)

Buy Now Datasheet
Surface Mount Micro Header, 0.050
Chicago, IL, United States
Surface Mount Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
95AH2902
Surface Mount Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec 95AH2902
Surface Mount Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Surface Mount Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTR-110-03-G-D-06-TR 95AH2902
Product Name SMD Electronic Connector Connectors,Interconnects Surface Mount Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data