Win Source Part Number: 1293178-FTR-110-03-G
Category: Connectors, Interconnects>Rectan
Series: FTR
Number of Positions: 20
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 19
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 175
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.125" (3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13154TR,FTR-110-0
Base Product Number: FTR-110
CONN HEADER SMD 20POS 1.27MM
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1293178-FTR-110-03-G-D-06-P-TR | FTR-110-03-G-D-06-P-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins |
| Product Type | IC Headers | IC Headers; Header |
| Mounting | SMT; SMD (SMT) | SMT; Solder; Surface Mount |
| Current Rating | 3.1 amps | 3.1 amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |