Samtec Inc. SMD Electronic Connector FTR-105-02-S-D

Description
CONN HEADER SMD 10POS 1.27MM Product overview: FTR-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-105-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 1.27MM Product overview: FTR-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-105-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTR-105-02-S-D
SMD Electronic Connector 314-FTR-105-02-S-D
CONN HEADER SMD 10POS 1.27MM Product overview: FTR-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-105-02-S-D can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: FTR-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-105-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FTR-105-02-S-D - 872400-FTR-105-02-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTR-105-02-S-D
872400-FTR-105-02-S-D
Rectangular Connectors - FTR-105-02-S-D 872400-FTR-105-02-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 872400-FTR-105-02-S- D Series: FTR Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 10 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: FTR-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 872400-FTR-105-02-S-D
Series: FTR
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 10 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: FTR-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec - 84T3670 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec
84T3670
Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec 84T3670
HEADER, 1.27 X 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-105-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-105-02-S-D
CONN HEADER SMD 10POS 1.27MM

CONN HEADER SMD 10POS 1.27MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTR-105-02-S-D 872400-FTR-105-02-S-D 84T3670 FTR-105-02-S-D
Product Name SMD Electronic Connector Rectangular Connectors - FTR-105-02-S-D Header, 1.27 X 2.54Mm, Smd, 2X5 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Surface Mount Solder
Voltage Rating 290 volts
Current Rating 3.8 amps 3.1 amps
Unlock Full Specs
to access all available technical data