Samtec Inc. SMD Electronic Connector FTR-104-51-S-D-TR

Description
CONN HEADER SMD 8POS 1.27MM Product overview: FTR-104-51-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-104-51-S-D-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 8POS 1.27MM Product overview: FTR-104-51-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-104-51-S-D-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTR-104-51-S-D-TR
SMD Electronic Connector 314-FTR-104-51-S-D-TR
CONN HEADER SMD 8POS 1.27MM Product overview: FTR-104-51-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-104-51-S-D-T R can be used for catalog matching and distributor lookup.

CONN HEADER SMD 8POS 1.27MM Product overview: FTR-104-51-S-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-104-51-S-D-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FTR-104-51-S-D-TR - 774818-FTR-104-51-S-D-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTR-104-51-S-D-TR
774818-FTR-104-51-S-D-TR
Rectangular Connectors - FTR-104-51-S-D-TR 774818-FTR-104-51-S-D-TR
Manufacturer: Samtec Inc. Win Source Part Number: 774818-FTR-104-51-S- D-TR Series: FTR Packaging: Reel package Number of Positions: 8 Operating Temperature Range: -55°C ~ 125°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Current Rating: 3.1A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: FTR Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Length - Mating: 0.190" (4.83mm) Alternative Parts (Cross-Reference): CPB-2001-0821; CPB-2001-0820; FTR-104-51-G-D; FTR-104-51-G-D-TR; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 774818-FTR-104-51-S-D-TR
Series: FTR
Packaging: Reel package
Number of Positions: 8
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Current Rating: 3.1A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: FTR
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.190" (4.83mm)
Alternative Parts (Cross-Reference): CPB-2001-0821; CPB-2001-0820; FTR-104-51-G-D; FTR-104-51-G-D-TR;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTR-104-51-S-D-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-104-51-S-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-104-51-S-D-TR
CONN HEADER SMD 8POS 1.27MM

CONN HEADER SMD 8POS 1.27MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTR-104-51-S-D-TR 774818-FTR-104-51-S-D-TR FTR-104-51-S-D-TR
Product Name SMD Electronic Connector Rectangular Connectors - FTR-104-51-S-D-TR Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Solder Solder Solder
Voltage Rating 290 volts
Current Rating 3.8 amps 3.1 amps 3.1 amps
Unlock Full Specs
to access all available technical data