Samtec Inc. Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec FTR-104-03-S-S

Description
HEADER, 1.27 X 2.54MM, SMD, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 X 2.54MM, SMD, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec - 84T3667 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec
84T3667
Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec 84T3667
HEADER, 1.27 X 2.54MM, SMD, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 1X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3667
Product Name Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details