Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-104-02-S-S

Description
CONN HEADER SMD 4POS 1.27MM
Datasheet
Description
CONN HEADER SMD 4POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-104-02-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-104-02-S-S
CONN HEADER SMD 4POS 1.27MM

CONN HEADER SMD 4POS 1.27MM

Supplier's Site
Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec - 84T3665 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec
84T3665
Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec 84T3665
HEADER, 1.27 X 2.54MM, SMD, 1X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 1X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTR-104-02-S-S 84T3665
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 X 2.54Mm, Smd, 1X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details