Samtec Inc. Header, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec FTR-104-01-S-D

Description
HEADER, 1.27 X 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Description
HEADER, 1.27 X 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27 X 2.54mm, SMD, 2X4 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 8 contacts arranged in 2 rows and is suitable for surface mount termination. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with plating options of gold or tin over nickel. The current rating is 3.1 A per pin when one pin is powered per row. This product operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. It is RoHS compliant and lead-free solderable. The header is available with various options, including different lead styles and plating configurations, and it mates with RSM, SMS, and SLM connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27 X 2.54mm, SMD, 2X4 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 8 contacts arranged in 2 rows and is suitable for surface mount termination. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with plating options of gold or tin over nickel. The current rating is 3.1 A per pin when one pin is powered per row. This product operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. It is RoHS compliant and lead-free solderable. The header is available with various options, including different lead styles and plating configurations, and it mates with RSM, SMS, and SLM connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec - 84T3662 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
84T3662
Header, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec 84T3662
HEADER, 1.27 X 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3662
Product Name Header, 1.27 X 2.54Mm, Smd, 2X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details