Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-103-02-S-S

Description
Win Source Part Number: 1059961-FTR-103-02-S -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTR Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1589460-1; DF50A-3P-1V(51); 10114828-10103LF; 78171-0003; DF50A-3P-1H(51); 501568-0307; 10114830-10103LFFTR- 103-02 -S-S; FTR-103-02-S-S .; FTR-103-02-S-S.; FTR103-02-S-S; FTR10302SS; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8907,FTR-103-02-S -S-ND Base Product Number: FTR-103
Request a Quote Datasheet
Description
Win Source Part Number: 1059961-FTR-103-02-S -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTR Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1589460-1; DF50A-3P-1V(51); 10114828-10103LF; 78171-0003; DF50A-3P-1H(51); 501568-0307; 10114830-10103LFFTR- 103-02 -S-S; FTR-103-02-S-S .; FTR-103-02-S-S.; FTR103-02-S-S; FTR10302SS; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8907,FTR-103-02-S -S-ND Base Product Number: FTR-103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1059961-FTR-103-02-S-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1059961-FTR-103-02-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1059961-FTR-103-02-S-S
Win Source Part Number: 1059961-FTR-103-02-S -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTR Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.100" (2.54mm) Alternative Parts (Cross-Reference): 1589460-1; DF50A-3P-1V(51); 10114828-10103LF; 78171-0003; DF50A-3P-1H(51); 501568-0307; 10114830-10103LFFTR- 103-02 -S-S; FTR-103-02-S-S .; FTR-103-02-S-S.; FTR103-02-S-S; FTR10302SS; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8907,FTR-103-02-S -S-ND Base Product Number: FTR-103

Win Source Part Number: 1059961-FTR-103-02-S-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTR
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.100" (2.54mm)
Alternative Parts (Cross-Reference): 1589460-1; DF50A-3P-1V(51); 10114828-10103LF; 78171-0003; DF50A-3P-1H(51); 501568-0307; 10114830-10103LFFTR-103-02 -S-S; FTR-103-02-S-S .; FTR-103-02-S-S.; FTR103-02-S-S; FTR10302SS;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8907,FTR-103-02-S-S-ND
Base Product Number: FTR-103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1059961-FTR-103-02-S-S
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
25+25 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2245096F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details