Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-103-01-S-D

Description
CONN HEADER SMD 6POS 1.27MM
Datasheet
Description
CONN HEADER SMD 6POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-103-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-103-01-S-D
CONN HEADER SMD 6POS 1.27MM

CONN HEADER SMD 6POS 1.27MM

Supplier's Site
Header, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec - 84T3657 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec
84T3657
Header, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec 84T3657
HEADER, 1.27 X 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTR-103-01-S-D 84T3657
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 X 2.54Mm, Smd, 2X3 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data