Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-102-01-S-D

Description
CONN HEADER SMD 4POS 1.27MM
Datasheet
Description
CONN HEADER SMD 4POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTR-102-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTR-102-01-S-D
CONN HEADER SMD 4POS 1.27MM

CONN HEADER SMD 4POS 1.27MM

Supplier's Site
Header, 1.27 X 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec - 84T3651 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec
84T3651
Header, 1.27 X 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec 84T3651
HEADER, 1.27 X 2.54MM, SMD, 2X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 2X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTR-102-01-S-D 84T3651
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 X 2.54Mm, Smd, 2X2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - A26386-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
3 suppliers