The Header, 1.0Mm, Horizontal, 2X44 Position (part number 11P4632) from Samtec is designed for board-to-board applications with a pitch spacing of 1mm. It features 88 contacts arranged in two rows, making it suitable for high-density connections. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and offers various plating options, including gold flash and matte tin. It is compatible with CLM and MLE connectors, and is lead-free solderable, making it a versatile choice for modern electronic designs.
HEADER, 1.0MM, HORIZONTAL, 2X44 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11P4632 |
| Product Name | Header, 1.0Mm, Horizontal, 2X44 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |