Samtec Inc. Board-Board Conn, Header, 80Way, 2Row; Connector Systems Samtec FTMH-140-03-L-DH

Description
BOARD-BOARD CONN, HEADER, 80WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 80WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 80Way, 2Row; Connector Systems Samtec - 11P4627 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 80Way, 2Row; Connector Systems Samtec
11P4627
Board-Board Conn, Header, 80Way, 2Row; Connector Systems Samtec 11P4627
BOARD-BOARD CONN, HEADER, 80WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 80WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4627
Product Name Board-Board Conn, Header, 80Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data