Samtec Inc. Header, 1.0Mm, Vertical, 2X33 Position; Connector Systems Samtec FTMH-133-02-L-DV

Description
HEADER, 1.0MM, VERTICAL, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes
Description
HEADER, 1.0MM, VERTICAL, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.0Mm, Vertical, 2X33 Position (part number 99P9902) from Samtec is designed for board-to-board applications with a pitch spacing of 1mm. It features 66 contacts arranged in two rows, suitable for surface mount termination. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This product has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various plating options, including tin and gold. The header is compatible with CLM and MLE connectors, and it supports lead-free soldering. Additional options such as end shrouds and different plating configurations are available upon request.

Datasheet Summary
Powered by GS/AI

The Header, 1.0Mm, Vertical, 2X33 Position (part number 99P9902) from Samtec is designed for board-to-board applications with a pitch spacing of 1mm. It features 66 contacts arranged in two rows, suitable for surface mount termination. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This product has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various plating options, including tin and gold. The header is compatible with CLM and MLE connectors, and it supports lead-free soldering. Additional options such as end shrouds and different plating configurations are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Vertical, 2X33 Position; Connector Systems Samtec - 99P9902 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X33 Position; Connector Systems Samtec
99P9902
Header, 1.0Mm, Vertical, 2X33 Position; Connector Systems Samtec 99P9902
HEADER, 1.0MM, VERTICAL, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X33 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P9902
Product Name Header, 1.0Mm, Vertical, 2X33 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data