Samtec Inc. Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec FTMH-130-03-L-DH

Description
BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec - 11P4617 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec
11P4617
Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec 11P4617
BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 60WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4617
Product Name Board-Board Conn, Header, 60Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details