Samtec Inc. Header, 1.0Mm, Horizontal, 2X26 Position; Connector Systems Samtec FTMH-126-03-L-DH

Description
HEADER, 1.0MM, HORIZONTAL, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.0MM, HORIZONTAL, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Horizontal, 2X26 Position; Connector Systems Samtec - 11P4614 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Horizontal, 2X26 Position; Connector Systems Samtec
11P4614
Header, 1.0Mm, Horizontal, 2X26 Position; Connector Systems Samtec 11P4614
HEADER, 1.0MM, HORIZONTAL, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, HORIZONTAL, 2X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4614
Product Name Header, 1.0Mm, Horizontal, 2X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220019-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Push-in X connector - QBX-5/16T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details