Samtec Inc. Header, 1.0Mm, Vertical, 2X22 Position; Connector Systems Samtec FTMH-122-03-L-DV

Description
HEADER, 1.0MM, VERTICAL, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.0MM, VERTICAL, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Vertical, 2X22 Position; Connector Systems Samtec - 11P4609 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X22 Position; Connector Systems Samtec
11P4609
Header, 1.0Mm, Vertical, 2X22 Position; Connector Systems Samtec 11P4609
HEADER, 1.0MM, VERTICAL, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4609
Product Name Header, 1.0Mm, Vertical, 2X22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-22ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
Terminal Blocks - 39.3218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details