Samtec Inc. Header, 1.0Mm, Horizontal, 2X22 Position; Connector Systems Samtec FTMH-122-03-L-DH

Description
HEADER, 1.0MM, HORIZONTAL, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.0MM, HORIZONTAL, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Horizontal, 2X22 Position; Connector Systems Samtec - 11P4608 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Horizontal, 2X22 Position; Connector Systems Samtec
11P4608
Header, 1.0Mm, Horizontal, 2X22 Position; Connector Systems Samtec 11P4608
HEADER, 1.0MM, HORIZONTAL, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, HORIZONTAL, 2X22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4608
Product Name Header, 1.0Mm, Horizontal, 2X22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCB Headers - 1731042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details