Samtec Inc. Terminals FTMH-120-03-F-DV-ES

Description
1.00 mm Surf Mnt Micro Terminal Strip
Request a Quote
Description
1.00 mm Surf Mnt Micro Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - FTMH-120-03-F-DV-ES - Powell Electronics, Inc.
Swedesboro, NJ, United States
1.00 mm Surf Mnt Micro Terminal Strip

1.00 mm Surf Mnt Micro Terminal Strip

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number FTMH-120-03-F-DV-ES
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details