Samtec Inc. Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec FTMH-118-03-L-DH

Description
HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec - 11P4602 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec
11P4602
Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec 11P4602
HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4602
Product Name Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Circular Connectors - 1109783-CLB.012.GLLG - Win Source Electronics
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Panel Mount
View Details
2 suppliers
Coaxial Adapters - NAM2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers