Samtec Inc. Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec FTMH-118-02-L-DH

Description
HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec - 99P9342 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec
99P9342
Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec 99P9342
HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, HORIZONTAL, 2X18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P9342
Product Name Header, 1.0Mm, Horizontal, 2X18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details