Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-115-03-L-DV

Description
CONN HEADER SMD 30POS 1MM
Datasheet
Description
CONN HEADER SMD 30POS 1MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTMH-115-03-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-115-03-L-DV
CONN HEADER SMD 30POS 1MM

CONN HEADER SMD 30POS 1MM

Supplier's Site
Header, 1.0Mm, Vertical, 2X15 Position; Connector Systems Samtec - 11P4598 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X15 Position; Connector Systems Samtec
11P4598
Header, 1.0Mm, Vertical, 2X15 Position; Connector Systems Samtec 11P4598
HEADER, 1.0MM, VERTICAL, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTMH-115-03-L-DV 11P4598
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.0Mm, Vertical, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details