Samtec Inc. Connector, Header, 20 Position, 2Row, 1Mm; Connector Systems Samtec FTMH-110-03-L-DV-TR

Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20 Position, 2Row, 1Mm; Connector Systems Samtec - 99P8933 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 1Mm; Connector Systems Samtec
99P8933
Connector, Header, 20 Position, 2Row, 1Mm; Connector Systems Samtec 99P8933
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P8933
Product Name Connector, Header, 20 Position, 2Row, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers