Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-110-03-H-DV-A

Description
Win Source Part Number: 1339004-FTMH-110-03- H-DV-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: FTMH Number of Positions: 20 Features: End Shrouds Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 58 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.039" (1.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.065" (1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTMH-110 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339004-FTMH-110-03- H-DV-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: FTMH Number of Positions: 20 Features: End Shrouds Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 58 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.039" (1.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.065" (1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTMH-110 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339004-FTMH-110-03-H-DV-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339004-FTMH-110-03-H-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339004-FTMH-110-03-H-DV-A
Win Source Part Number: 1339004-FTMH-110-03- H-DV-A Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: FTMH Number of Positions: 20 Features: End Shrouds Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 58 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Surface Mount Shrouding: Unshrouded Row Spacing - Mating: 0.039" (1.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.065" (1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTMH-110 California Prop 65: Warning Information

Win Source Part Number: 1339004-FTMH-110-03-H-DV-A
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: FTMH
Number of Positions: 20
Features: End Shrouds
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 58
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Unshrouded
Row Spacing - Mating: 0.039" (1.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.065" (1.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTMH-110
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1339004-FTMH-110-03-H-DV-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DDR4 SMT - 10151094-1311F13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details