Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-110-02-L-DH

Description
CONN HEADER SMD R/A 20POS 1MM
Datasheet
Description
CONN HEADER SMD R/A 20POS 1MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTMH-110-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-110-02-L-DH
CONN HEADER SMD R/A 20POS 1MM

CONN HEADER SMD R/A 20POS 1MM

Supplier's Site
Header, 1.0Mm, Horizontal, 2X10 Position; Connector Systems Samtec - 99P8857 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Horizontal, 2X10 Position; Connector Systems Samtec
99P8857
Header, 1.0Mm, Horizontal, 2X10 Position; Connector Systems Samtec 99P8857
HEADER, 1.0MM, HORIZONTAL, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

HEADER, 1.0MM, HORIZONTAL, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTMH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTMH-110-02-L-DH 99P8857
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.0Mm, Horizontal, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XH3 Half-pitch Board-to-Board Connectors - XH3A-6041-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details