Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-108-03-L-DV

Description
CONN HEADER SMD 16POS 1MM
Datasheet
Description
CONN HEADER SMD 16POS 1MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTMH-108-03-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTMH-108-03-L-DV
CONN HEADER SMD 16POS 1MM

CONN HEADER SMD 16POS 1MM

Supplier's Site
Header, 1.0Mm, Vertical, 2X8 Position; Connector Systems Samtec - 11P4584 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.0Mm, Vertical, 2X8 Position; Connector Systems Samtec
11P4584
Header, 1.0Mm, Vertical, 2X8 Position; Connector Systems Samtec 11P4584
HEADER, 1.0MM, VERTICAL, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

HEADER, 1.0MM, VERTICAL, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount; Product Range:FTMH Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTMH-108-03-L-DV 11P4584
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.0Mm, Vertical, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products