Samtec Inc. Connector, 10Pos, Header, 1Mm, Smd; Pitch Spacing Samtec FTMH-105-02-L-DH

Description
CONNECTOR, 10POS, HEADER, 1MM, SMD; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTMH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
CONNECTOR, 10POS, HEADER, 1MM, SMD; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTMH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, 10Pos, Header, 1Mm, Smd; Pitch Spacing Samtec - 85AC1842 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 10Pos, Header, 1Mm, Smd; Pitch Spacing Samtec
85AC1842
Connector, 10Pos, Header, 1Mm, Smd; Pitch Spacing Samtec 85AC1842
CONNECTOR, 10POS, HEADER, 1MM, SMD; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTMH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, 10POS, HEADER, 1MM, SMD; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Header; Product Range:FTMH Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC1842
Product Name Connector, 10Pos, Header, 1Mm, Smd; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions - 45P2952 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Number of Contacts 28
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Headers & Wire Housings - G125-FS12005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details