The Header, 1mm, SMD, 100 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1mm and features 100 contacts arranged in 2 rows. It is a surface mount connector that utilizes black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various plating options, including gold flash and matte tin. The connector is compatible with CLM and MLE series connectors, and it supports lead-free soldering. Additional options such as end shrouds and alignment pins are available, making it versatile for different applications.
HEADER, 1MM, SMD, 100 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T3647 |
| Product Name | Header, 1Mm, Smd, 100 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |