Samtec Inc. Header, 1Mm, Smd, 76 Position; Connector Systems Samtec FTM-138-03-L-DV

Description
HEADER, 1MM, SMD, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1MM, SMD, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1Mm, Smd, 76 Position; Connector Systems Samtec - 83T8523 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 76 Position; Connector Systems Samtec
83T8523
Header, 1Mm, Smd, 76 Position; Connector Systems Samtec 83T8523
HEADER, 1MM, SMD, 76 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 76 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8523
Product Name Header, 1Mm, Smd, 76 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details