Samtec Inc. Header, 1Mm, Smd, 70 Position; Connector Systems Samtec FTM-135-03-L-DV

Description
HEADER, 1MM, SMD, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1MM, SMD, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec FTMH series header, specifically part number 84T3629, is a surface mount connector with a 1mm pitch and 70 positions arranged in 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The connector has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It features plating options of either tin or gold over nickel, and is RoHS compliant. The header is designed for compatibility with CLM and MLE connectors and offers lead styles with varying post heights. Additionally, it is lead-free solderable and has a maximum lead coplanarity of 0.10 mm. This product is suitable for applications requiring reliable board-to-board connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec FTMH series header, specifically part number 84T3629, is a surface mount connector with a 1mm pitch and 70 positions arranged in 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The connector has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It features plating options of either tin or gold over nickel, and is RoHS compliant. The header is designed for compatibility with CLM and MLE connectors and offers lead styles with varying post heights. Additionally, it is lead-free solderable and has a maximum lead coplanarity of 0.10 mm. This product is suitable for applications requiring reliable board-to-board connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 1Mm, Smd, 70 Position; Connector Systems Samtec - 84T3629 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 70 Position; Connector Systems Samtec
84T3629
Header, 1Mm, Smd, 70 Position; Connector Systems Samtec 84T3629
HEADER, 1MM, SMD, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 70 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3629
Product Name Header, 1Mm, Smd, 70 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data