Samtec Inc. Header, 1Mm, Smd, 68 Position; Connector Systems Samtec FTM-134-02-L-DV

Description
HEADER, 1MM, SMD, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1MM, SMD, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1Mm, Smd, 68 Position; Connector Systems Samtec - 84T3623 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 68 Position; Connector Systems Samtec
84T3623
Header, 1Mm, Smd, 68 Position; Connector Systems Samtec 84T3623
HEADER, 1MM, SMD, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 68 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3623
Product Name Header, 1Mm, Smd, 68 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Headers - 511670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details