Samtec Inc. Header, 1Mm, Smd, 54 Position; Connector Systems Samtec FTM-127-03-F-DV

Description
HEADER, 1MM, SMD, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
HEADER, 1MM, SMD, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1Mm, Smd, 54 Position; Connector Systems Samtec - 84T3605 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 54 Position; Connector Systems Samtec
84T3605
Header, 1Mm, Smd, 54 Position; Connector Systems Samtec 84T3605
HEADER, 1MM, SMD, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:- RoHS Compliant: Yes

HEADER, 1MM, SMD, 54 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3605
Product Name Header, 1Mm, Smd, 54 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data