The Samtec 84T3594 is a 1mm pitch surface mount header with 48 positions, designed for board-to-board connections. It features a low profile design with a height of 1.27mm and is suitable for a variety of applications. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability. It has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and offers various plating options, including gold flash and matte tin. It is compatible with other Samtec products, such as CLM and MLE connectors, and is lead-free solderable. The header also has options for end shrouds and alignment pins, enhancing its versatility in different configurations.
HEADER, 1MM, SMD, 48 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T3594 |
| Product Name | Header, 1Mm, Smd, 48 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |