Samtec Inc. Header, 1Mm, Smd, 42 Position; Connector Systems Samtec FTM-121-03-F-DV

Description
HEADER, 1MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1Mm, Smd, 42 Position; Connector Systems Samtec - 84T3590 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 42 Position; Connector Systems Samtec
84T3590
Header, 1Mm, Smd, 42 Position; Connector Systems Samtec 84T3590
HEADER, 1MM, SMD, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3590
Product Name Header, 1Mm, Smd, 42 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers