The Header, 1mm, SMD, 36 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1mm and features two rows with a total of 36 contacts. It is a surface mount connector that is RoHS compliant. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. The current rating is 2.8 A per pin when one pin is powered per row, and it operates within a temperature range of -55°C to +125°C. The connector is available with various plating options, including tin and gold, and is lead-free solderable. It is compatible with other Samtec products such as CLM and MLE connectors. The product also offers options for end shrouds and alignment pins, enhancing its versatility in different applications.
HEADER, 1MM, SMD, 36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T3578 |
| Product Name | Header, 1Mm, Smd, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |