Samtec Inc. Header, 1Mm, Smd, 34 Position; Connector Systems Samtec FTM-117-02-F-DV

Description
HEADER, 1MM, SMD, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1MM, SMD, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1mm, SMD, 34 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1mm and features 2 rows with a total of 34 contacts. It utilizes surface mount technology and is part of the FTM series. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. The product has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various plating options, including tin and gold. The header is compatible with CLM and MLE connectors, and it supports lead-free soldering. Additionally, it has a lead coplanarity specification of 0.10 mm maximum. This product is suitable for applications requiring a compact and reliable connection solution.

Datasheet Summary
Powered by GS/AI

The Header, 1mm, SMD, 34 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1mm and features 2 rows with a total of 34 contacts. It utilizes surface mount technology and is part of the FTM series. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze. The product has a current rating of 2.8 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers various plating options, including tin and gold. The header is compatible with CLM and MLE connectors, and it supports lead-free soldering. Additionally, it has a lead coplanarity specification of 0.10 mm maximum. This product is suitable for applications requiring a compact and reliable connection solution.

Suppliers

Company
Product
Description
Supplier Links
Header, 1Mm, Smd, 34 Position; Connector Systems Samtec - 84T3576 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 34 Position; Connector Systems Samtec
84T3576
Header, 1Mm, Smd, 34 Position; Connector Systems Samtec 84T3576
HEADER, 1MM, SMD, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3576
Product Name Header, 1Mm, Smd, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-F01-06ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
ALTH DIN Rail - 2511125/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details