The Samtec FTMH series header, specifically part number 83T8504, is a surface mount connector with a 1mm pitch and 32 positions arranged in 2 rows. It features a black liquid crystal polymer insulator and phosphor bronze terminals, with a current rating of 2.8 A per pin when one pin is powered per row. The operating temperature range is from -55°C to +125°C, and the connector is RoHS compliant. This header is designed for compatibility with other Samtec products, specifically the CLM and MLE series. It offers various plating options, including gold flash on the post and matte tin on the tail, as well as lead-free solderability. The lead coplanarity is specified at a maximum of 0.10 mm for standard configurations. Additional options such as end shrouds and molded end shrouds are available, subject to minimum order quantities. Engineers should consider this product for applications requiring a compact, reliable connection in environments with strict temperature and compliance requirements.
HEADER, 1MM, SMD, 32 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T8504 |
| Product Name | Header, 1Mm, Smd, 32 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |