Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTM-111-02-L-DV

Description
Win Source Part Number: 1017400-FTM-111-02-L -DV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTM Number of Positions: 22 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 53 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.039" (1.00mm) Insulation Height: 0.038" (0.97mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.075" (1.90mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTM-111
Request a Quote Datasheet
Description
Win Source Part Number: 1017400-FTM-111-02-L -DV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTM Number of Positions: 22 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 53 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.039" (1.00mm) Insulation Height: 0.038" (0.97mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.075" (1.90mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTM-111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1017400-FTM-111-02-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1017400-FTM-111-02-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1017400-FTM-111-02-L-DV
Win Source Part Number: 1017400-FTM-111-02-L -DV Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTM Number of Positions: 22 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 53 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.039" (1.00mm) Insulation Height: 0.038" (0.97mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.075" (1.90mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: FTM-111

Win Source Part Number: 1017400-FTM-111-02-L-DV
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTM
Number of Positions: 22
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 53
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.039" (1.00mm)
Insulation Height: 0.038" (0.97mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.075" (1.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: FTM-111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1017400-FTM-111-02-L-DV
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-234-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details