Samtec Inc. PCB Headers FTM-110-03-L-DV

Description
"1.00 mm SMD Micro HDR
Request a Quote Datasheet
Description
"1.00 mm SMD Micro HDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2081401 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081401
PCB Headers 2081401
"1.00 mm SMD Micro HDR

"1.00 mm SMD Micro HDR

Supplier's Site
PCB Headers - 2081402 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2081402
PCB Headers 2081402
"1.00 mm SMD Micro HDR

"1.00 mm SMD Micro HDR

Supplier's Site
Header, 1Mm, Smd, 20 Position; Connector Systems Samtec - 84T3557 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 20 Position; Connector Systems Samtec
84T3557
Header, 1Mm, Smd, 20 Position; Connector Systems Samtec 84T3557
HEADER, 1MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2081401 84T3557
Product Name PCB Headers Header, 1Mm, Smd, 20 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers