Samtec Inc. PCB Headers FTM-110-02-L-DV

Description
1.00 mm Micro Low Profile HDR 20 P
Request a Quote Datasheet
Description
1.00 mm Micro Low Profile HDR 20 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969903
PCB Headers 1969903
1.00 mm Micro Low Profile HDR 20 P

1.00 mm Micro Low Profile HDR 20 P

Supplier's Site
PCB Headers - 1969904 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969904
PCB Headers 1969904
1.00 mm Micro Low Profile HDR 20 P

1.00 mm Micro Low Profile HDR 20 P

Supplier's Site
Header, 1Mm, Smd, 20 Position; Connector Systems Samtec - 84T3555 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 20 Position; Connector Systems Samtec
84T3555
Header, 1Mm, Smd, 20 Position; Connector Systems Samtec 84T3555
HEADER, 1MM, SMD, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969903 84T3555
Product Name PCB Headers Header, 1Mm, Smd, 20 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details