Samtec Inc. Header, 1Mm, Smd, 18 Position; Connector Systems Samtec FTM-109-03-L-DV

Description
HEADER, 1MM, SMD, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1MM, SMD, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1Mm, Smd, 18 Position; Connector Systems Samtec - 84T3553 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1Mm, Smd, 18 Position; Connector Systems Samtec
84T3553
Header, 1Mm, Smd, 18 Position; Connector Systems Samtec 84T3553
HEADER, 1MM, SMD, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1MM, SMD, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount; Product Range:FTM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T3553
Product Name Header, 1Mm, Smd, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details